Abracon, LLC Rj45 Connector, Jack, 8P8C, 12Port, Th; Modular Connector Type Abracon ARJM26A1-811-AB-EW2

Description
RJ45 CONNECTOR, JACK, 8P8C, 12PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
RJ45 CONNECTOR, JACK, 8P8C, 12PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Jack, 8P8C, 12Port, Th; Modular Connector Type Abracon - 17AH5891 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 12Port, Th; Modular Connector Type Abracon
17AH5891
Rj45 Connector, Jack, 8P8C, 12Port, Th; Modular Connector Type Abracon 17AH5891
RJ45 CONNECTOR, JACK, 8P8C, 12PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 12PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - ARJM26A1-811-AB-EW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM26A1-811-AB-EW2
Modular Connectors / Ethernet Connectors ARJM26A1-811-AB-EW2
Modular Connectors / Ethernet Connectors CONN MAGJACK 12PORT 2.5G BASE-T

Modular Connectors / Ethernet Connectors CONN MAGJACK 12PORT 2.5G BASE-T

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 17AH5891 ARJM26A1-811-AB-EW2
Product Name Rj45 Connector, Jack, 8P8C, 12Port, Th; Modular Connector Type Abracon Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190839 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Industrial RJ - DRPC115002010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination NA
View Details