Abracon, LLC Modular Connectors / Ethernet Connectors ARJM26A1-805-BB-EW2

Description
Modular Connectors / Ethernet Connectors CONN MAGJACK 12PORT 1000 BASE-T
Datasheet
Description
Modular Connectors / Ethernet Connectors CONN MAGJACK 12PORT 1000 BASE-T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - ARJM26A1-805-BB-EW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM26A1-805-BB-EW2
Modular Connectors / Ethernet Connectors ARJM26A1-805-BB-EW2
Modular Connectors / Ethernet Connectors CONN MAGJACK 12PORT 1000 BASE-T

Modular Connectors / Ethernet Connectors CONN MAGJACK 12PORT 1000 BASE-T

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 12Port, Th; Modular Connector Type Abracon - 17AH5885 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 12Port, Th; Modular Connector Type Abracon
17AH5885
Rj45 Connector, Jack, 8P8C, 12Port, Th; Modular Connector Type Abracon 17AH5885
RJ45 CONNECTOR, JACK, 8P8C, 12PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 12PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ARJM26A1-805-BB-EW2 17AH5885
Product Name Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 12Port, Th; Modular Connector Type Abracon
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110912 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1305-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details