RJ45 CONNECTOR, JACK, 8P8C, 12PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors CONN MAGJACK 12PORT 1000 BASE-T
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 17AH5883 | ARJM26A1-805-BA-EW2 |
| Product Name | Rj45 Connector, Jack, 8P8C, 12Port, Th; Modular Connector Type Abracon | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |