Abracon, LLC Modular Connectors / Ethernet Connectors ARJM26A1-805-AB-EW2

Description
Modular Connectors / Ethernet Connectors CONN MAGJACK 12PORT 1000 BASE-T
Datasheet
Description
Modular Connectors / Ethernet Connectors CONN MAGJACK 12PORT 1000 BASE-T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - ARJM26A1-805-AB-EW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM26A1-805-AB-EW2
Modular Connectors / Ethernet Connectors ARJM26A1-805-AB-EW2
Modular Connectors / Ethernet Connectors CONN MAGJACK 12PORT 1000 BASE-T

Modular Connectors / Ethernet Connectors CONN MAGJACK 12PORT 1000 BASE-T

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 12Port, Th; Modular Connector Type Abracon - 17AH5881 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 12Port, Th; Modular Connector Type Abracon
17AH5881
Rj45 Connector, Jack, 8P8C, 12Port, Th; Modular Connector Type Abracon 17AH5881
RJ45 CONNECTOR, JACK, 8P8C, 12PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 12PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ARJM26A1-805-AB-EW2 17AH5881
Product Name Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 12Port, Th; Modular Connector Type Abracon
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-N-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details