Abracon, LLC Rj45 Connector, Jack, 8P8C, 12Port; Modular Connector Type Abracon ARJM26A-J4753NNEWCB

Description
RJ45 CONNECTOR, JACK, 8P8C, 12PORT; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Description
RJ45 CONNECTOR, JACK, 8P8C, 12PORT; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Jack, 8P8C, 12Port; Modular Connector Type Abracon - 40AH1882 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 12Port; Modular Connector Type Abracon
40AH1882
Rj45 Connector, Jack, 8P8C, 12Port; Modular Connector Type Abracon 40AH1882
RJ45 CONNECTOR, JACK, 8P8C, 12PORT; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 12PORT; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 6 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AH1882
Product Name Rj45 Connector, Jack, 8P8C, 12Port; Modular Connector Type Abracon
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T20V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
MMCX (F) Straight PCB Mount Connector - ET-MMFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
DIN 41612 - 39-XC5A-0182-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers