Abracon, LLC Rj45 Connector, Jack, 8P8C, 8Port, Th; Modular Connector Type Abracon ARJM24A1-A12-NN-CW2

Description
RJ45 CONNECTOR, JACK, 8P8C, 8PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
RJ45 CONNECTOR, JACK, 8P8C, 8PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Jack, 8P8C, 8Port, Th; Modular Connector Type Abracon - 17AH5826 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 8Port, Th; Modular Connector Type Abracon
17AH5826
Rj45 Connector, Jack, 8P8C, 8Port, Th; Modular Connector Type Abracon 17AH5826
RJ45 CONNECTOR, JACK, 8P8C, 8PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 8PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - ARJM24A1-A12-NN-CW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM24A1-A12-NN-CW2
Modular Connectors / Ethernet Connectors ARJM24A1-A12-NN-CW2
Modular Connectors / Ethernet Connectors CONN MAGJACK 8PORT 5G BASE-T

Modular Connectors / Ethernet Connectors CONN MAGJACK 8PORT 5G BASE-T

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 17AH5826 ARJM24A1-A12-NN-CW2
Product Name Rj45 Connector, Jack, 8P8C, 8Port, Th; Modular Connector Type Abracon Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Anderson Power Products
View Details
Circular Connector Accessories - BRA.1B.200.PCSN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers