Abracon, LLC Modular Connectors / Ethernet Connectors ARJM24A1-811-BB-CW2

Description
Modular Connectors / Ethernet Connectors CONN MAGJACK 8PORT 2.5G BASE-T
Datasheet
Description
Modular Connectors / Ethernet Connectors CONN MAGJACK 8PORT 2.5G BASE-T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - ARJM24A1-811-BB-CW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM24A1-811-BB-CW2
Modular Connectors / Ethernet Connectors ARJM24A1-811-BB-CW2
Modular Connectors / Ethernet Connectors CONN MAGJACK 8PORT 2.5G BASE-T

Modular Connectors / Ethernet Connectors CONN MAGJACK 8PORT 2.5G BASE-T

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 8Port, Th; Modular Connector Type Abracon - 17AH5854 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 8Port, Th; Modular Connector Type Abracon
17AH5854
Rj45 Connector, Jack, 8P8C, 8Port, Th; Modular Connector Type Abracon 17AH5854
RJ45 CONNECTOR, JACK, 8P8C, 8PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 8PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ARJM24A1-811-BB-CW2 17AH5854
Product Name Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 8Port, Th; Modular Connector Type Abracon
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details