Abracon, LLC Rj45 Connector, Jack, 8P8C, 8Port, Th; Modular Connector Type Abracon ARJM24A1-811-BA-CW2

Description
RJ45 CONNECTOR, JACK, 8P8C, 8PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
RJ45 CONNECTOR, JACK, 8P8C, 8PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Jack, 8P8C, 8Port, Th; Modular Connector Type Abracon - 17AH5852 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 8Port, Th; Modular Connector Type Abracon
17AH5852
Rj45 Connector, Jack, 8P8C, 8Port, Th; Modular Connector Type Abracon 17AH5852
RJ45 CONNECTOR, JACK, 8P8C, 8PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 8PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ARJM24A1-811-BA-CW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM24A1-811-BA-CW2
Modular Connectors / Ethernet Connectors ARJM24A1-811-BA-CW2
Modular Connectors / Ethernet Connectors CONN MAGJACK 8PORT 2.5G BASE-T

Modular Connectors / Ethernet Connectors CONN MAGJACK 8PORT 2.5G BASE-T

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 17AH5852 ARJM24A1-811-BA-CW2
Product Name Rj45 Connector, Jack, 8P8C, 8Port, Th; Modular Connector Type Abracon Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details