Abracon, LLC Modular Connectors / Ethernet Connectors ARJM24A1-547-BB-EW2

Description
Modular Connectors / Ethernet Connectors CONN MAGJACK 8PORT 100 BASE-TX
Datasheet
Description
Modular Connectors / Ethernet Connectors CONN MAGJACK 8PORT 100 BASE-TX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - ARJM24A1-547-BB-EW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM24A1-547-BB-EW2
Modular Connectors / Ethernet Connectors ARJM24A1-547-BB-EW2
Modular Connectors / Ethernet Connectors CONN MAGJACK 8PORT 100 BASE-TX

Modular Connectors / Ethernet Connectors CONN MAGJACK 8PORT 100 BASE-TX

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 8Port, Th; Modular Connector Type Abracon - 17AH5835 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 8Port, Th; Modular Connector Type Abracon
17AH5835
Rj45 Connector, Jack, 8P8C, 8Port, Th; Modular Connector Type Abracon 17AH5835
RJ45 CONNECTOR, JACK, 8P8C, 8PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 8PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ARJM24A1-547-BB-EW2 17AH5835
Product Name Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 8Port, Th; Modular Connector Type Abracon
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCD-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Ethernet Couplers - 2937948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector; Phone Jack / Plug
View Details