Abracon, LLC Modular Connectors / Ethernet Connectors ARJM22A1-811-BA-CW2

Description
Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 2.5G BASE-T
Datasheet
Description
Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 2.5G BASE-T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - ARJM22A1-811-BA-CW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM22A1-811-BA-CW2
Modular Connectors / Ethernet Connectors ARJM22A1-811-BA-CW2
Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 2.5G BASE-T

Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 2.5G BASE-T

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon - 17AH5812 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon
17AH5812
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon 17AH5812
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 2 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 2 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ARJM22A1-811-BA-CW2 17AH5812
Product Name Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details