Abracon, LLC Modular Connectors / Ethernet Connectors ARJM22A1-547-BB-EW2

Description
Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 100 BASE-TX
Datasheet
Description
Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 100 BASE-TX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - ARJM22A1-547-BB-EW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM22A1-547-BB-EW2
Modular Connectors / Ethernet Connectors ARJM22A1-547-BB-EW2
Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 100 BASE-TX

Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 100 BASE-TX

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon - 17AH5795 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon
17AH5795
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon 17AH5795
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 2 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 2 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ARJM22A1-547-BB-EW2 17AH5795
Product Name Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1705951-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2214/1000-492-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details