Abracon, LLC Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon ARJM22A1-547-BA-EW2

Description
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 2 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 2 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon - 17AH5793 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon
17AH5793
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon 17AH5793
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 2 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 2 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ARJM22A1-547-BA-EW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM22A1-547-BA-EW2
Modular Connectors / Ethernet Connectors ARJM22A1-547-BA-EW2
Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 100 BASE-TX

Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 100 BASE-TX

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 17AH5793 ARJM22A1-547-BA-EW2
Product Name Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details