Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 5G BASE-T
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ARJM14A1-811-NN-CW2 | 17AH5616 |
| Product Name | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |