Abracon, LLC Modular Connectors / Ethernet Connectors ARJM14A1-009-BA-CW2

Description
Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 100 BASE-TX
Datasheet
Description
Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 100 BASE-TX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - ARJM14A1-009-BA-CW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM14A1-009-BA-CW2
Modular Connectors / Ethernet Connectors ARJM14A1-009-BA-CW2
Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 100 BASE-TX

Modular Connectors / Ethernet Connectors CONN MAGJACK 4PORT 100 BASE-TX

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon - 17AH5582 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon
17AH5582
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon 17AH5582
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ARJM14A1-009-BA-CW2 17AH5582
Product Name Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Abracon
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-589-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details