Abracon, LLC Modular Connectors / Ethernet Connectors ARJM12A2-502-BB-EW2

Description
Modular Connectors / Ethernet Connectors CONN MAGJACK 2PORT 1000 BASE-T
Description
Modular Connectors / Ethernet Connectors CONN MAGJACK 2PORT 1000 BASE-T
Datasheet
Datasheet Summary
Powered by GS/AI

The RJ45 Connector, Jack, 8P8C, 2Port, Th; Modular Connector Type ARJM12 from Abracon is designed for high-performance Ethernet applications, supporting data rates of 10/100/1000/2.5G/5G Base-T. It is compliant with IEEE 802.3 standards and UL certified, ensuring reliability in various networking environments. The connector is suitable for use with CAT5 and CAT6 UTP cabling and features integrated magnetics for EMI suppression. This connector operates within an extended temperature range of -40 to 85°C and has a RoHS peak wave solder temperature rating of 265°C. The mechanical dimensions are 31.2 x 21.3 x 13.6 mm, and it is available in configurations with or without EMI fingers. The product is RoHS/RoHS II compliant and is suitable for applications in servers, switches, routers, VoIP communications, and video surveillance systems. Engineers should consider this connector for projects requiring robust performance in a compact form factor, particularly in environments where temperature extremes may be encountered.

Datasheet Summary
Powered by GS/AI

The RJ45 Connector, Jack, 8P8C, 2Port, Th; Modular Connector Type ARJM12 from Abracon is designed for high-performance Ethernet applications, supporting data rates of 10/100/1000/2.5G/5G Base-T. It is compliant with IEEE 802.3 standards and UL certified, ensuring reliability in various networking environments. The connector is suitable for use with CAT5 and CAT6 UTP cabling and features integrated magnetics for EMI suppression. This connector operates within an extended temperature range of -40 to 85°C and has a RoHS peak wave solder temperature rating of 265°C. The mechanical dimensions are 31.2 x 21.3 x 13.6 mm, and it is available in configurations with or without EMI fingers. The product is RoHS/RoHS II compliant and is suitable for applications in servers, switches, routers, VoIP communications, and video surveillance systems. Engineers should consider this connector for projects requiring robust performance in a compact form factor, particularly in environments where temperature extremes may be encountered.

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - ARJM12A2-502-BB-EW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM12A2-502-BB-EW2
Modular Connectors / Ethernet Connectors ARJM12A2-502-BB-EW2
Modular Connectors / Ethernet Connectors CONN MAGJACK 2PORT 1000 BASE-T

Modular Connectors / Ethernet Connectors CONN MAGJACK 2PORT 1000 BASE-T

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 2Port, Th; Modular Connector Type Abracon - 17AH5555 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 2Port, Th; Modular Connector Type Abracon
17AH5555
Rj45 Connector, Jack, 8P8C, 2Port, Th; Modular Connector Type Abracon 17AH5555
RJ45 CONNECTOR, JACK, 8P8C, 2PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 2PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ARJM12A2-502-BB-EW2 17AH5555
Product Name Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 2Port, Th; Modular Connector Type Abracon
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data