Abracon, LLC Modular Connectors / Ethernet Connectors ARJM12A1-811-BA-CW2

Description
Modular Connectors / Ethernet Connectors CONN MAGJACK 2PORT 5G BASE-T
Datasheet
Description
Modular Connectors / Ethernet Connectors CONN MAGJACK 2PORT 5G BASE-T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - ARJM12A1-811-BA-CW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM12A1-811-BA-CW2
Modular Connectors / Ethernet Connectors ARJM12A1-811-BA-CW2
Modular Connectors / Ethernet Connectors CONN MAGJACK 2PORT 5G BASE-T

Modular Connectors / Ethernet Connectors CONN MAGJACK 2PORT 5G BASE-T

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 2Port, Th; Modular Connector Type Abracon - 17AH5532 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 2Port, Th; Modular Connector Type Abracon
17AH5532
Rj45 Connector, Jack, 8P8C, 2Port, Th; Modular Connector Type Abracon 17AH5532
RJ45 CONNECTOR, JACK, 8P8C, 2PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 2PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ARJM12A1-811-BA-CW2 17AH5532
Product Name Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 2Port, Th; Modular Connector Type Abracon
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details