Abracon, LLC Rj45 Connector, Jack, 8P8C, 2Port, Th; Modular Connector Type Abracon ARJM12A1-502-BB-CW2

Description
RJ45 CONNECTOR, JACK, 8P8C, 2PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
RJ45 CONNECTOR, JACK, 8P8C, 2PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Jack, 8P8C, 2Port, Th; Modular Connector Type Abracon - 17AH5514 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 2Port, Th; Modular Connector Type Abracon
17AH5514
Rj45 Connector, Jack, 8P8C, 2Port, Th; Modular Connector Type Abracon 17AH5514
RJ45 CONNECTOR, JACK, 8P8C, 2PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 2PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ARJM12A1-502-BB-CW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM12A1-502-BB-CW2
Modular Connectors / Ethernet Connectors ARJM12A1-502-BB-CW2
Modular Connectors / Ethernet Connectors CONN MAGJACK 2PORT 1000 BASE-T

Modular Connectors / Ethernet Connectors CONN MAGJACK 2PORT 1000 BASE-T

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 17AH5514 ARJM12A1-502-BB-CW2
Product Name Rj45 Connector, Jack, 8P8C, 2Port, Th; Modular Connector Type Abracon Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29410-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Module connector - PAML-MK-90-HP3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details