Abracon, LLC Conn Magjack 1Port 1000 Base-T / Tray Rohs Compliant Abracon ARJE-0030

Description
CONN MAGJACK 1PORT 1000 BASE-T / Tray RoHS Compliant: Yes
Description
CONN MAGJACK 1PORT 1000 BASE-T / Tray RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Magjack 1Port 1000 Base-T / Tray Rohs Compliant Abracon - 53X1378 - Newark, An Avnet Company
Chicago, IL, United States
Conn Magjack 1Port 1000 Base-T / Tray Rohs Compliant Abracon
53X1378
Conn Magjack 1Port 1000 Base-T / Tray Rohs Compliant Abracon 53X1378
CONN MAGJACK 1PORT 1000 BASE-T / Tray RoHS Compliant: Yes

CONN MAGJACK 1PORT 1000 BASE-T / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 53X1378
Product Name Conn Magjack 1Port 1000 Base-T / Tray Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1533AC-H5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Programmable Timers and Oscillators - CD4536BNSR - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6719684 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details