Abracon, LLC Conn Magjack 1Port 100 Base-Tx / Tray Rohs Compliant Abracon ARJC01-111002AR

Description
CONN MAGJACK 1PORT 100 BASE-TX / Tray RoHS Compliant: Yes
Description
CONN MAGJACK 1PORT 100 BASE-TX / Tray RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Magjack 1Port 100 Base-Tx / Tray Rohs Compliant Abracon - 53X1365 - Newark, An Avnet Company
Chicago, IL, United States
Conn Magjack 1Port 100 Base-Tx / Tray Rohs Compliant Abracon
53X1365
Conn Magjack 1Port 100 Base-Tx / Tray Rohs Compliant Abracon 53X1365
CONN MAGJACK 1PORT 100 BASE-TX / Tray RoHS Compliant: Yes

CONN MAGJACK 1PORT 100 BASE-TX / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 53X1365
Product Name Conn Magjack 1Port 100 Base-Tx / Tray Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - HSP45116VC-15 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 33 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
32 kHz Oscillators - SIT1532AI-J4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details