Abracon, LLC Conn Magjack 2Port 100 Base-Tx / Tray Rohs Compliant Abracon ARJ21A-MCSB-MU2

Description
CONN MAGJACK 2PORT 100 BASE-TX / Tray RoHS Compliant: Yes
Description
CONN MAGJACK 2PORT 100 BASE-TX / Tray RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Magjack 2Port 100 Base-Tx / Tray Rohs Compliant Abracon - 96W9346 - Newark, An Avnet Company
Chicago, IL, United States
Conn Magjack 2Port 100 Base-Tx / Tray Rohs Compliant Abracon
96W9346
Conn Magjack 2Port 100 Base-Tx / Tray Rohs Compliant Abracon 96W9346
CONN MAGJACK 2PORT 100 BASE-TX / Tray RoHS Compliant: Yes

CONN MAGJACK 2PORT 100 BASE-TX / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W9346
Product Name Conn Magjack 2Port 100 Base-Tx / Tray Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0081 to 66.7 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0041 MHz
Frequency Stability 75 ppm
View Details