Abracon, LLC Conn Magjack 1Port 100 Base-T / Tray Rohs Compliant Abracon ARJ11D-MASH-B-A-FLU2

Description
CONN MAGJACK 1PORT 100 BASE-T / Tray RoHS Compliant: Yes
Description
CONN MAGJACK 1PORT 100 BASE-T / Tray RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Magjack 1Port 100 Base-T / Tray Rohs Compliant Abracon - 96W9263 - Newark, An Avnet Company
Chicago, IL, United States
Conn Magjack 1Port 100 Base-T / Tray Rohs Compliant Abracon
96W9263
Conn Magjack 1Port 100 Base-T / Tray Rohs Compliant Abracon 96W9263
CONN MAGJACK 1PORT 100 BASE-T / Tray RoHS Compliant: Yes

CONN MAGJACK 1PORT 100 BASE-T / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W9263
Product Name Conn Magjack 1Port 100 Base-T / Tray Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1566AI-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1321547-CD4541BPW - Win Source Electronics
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-TSSOP (0.173", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S733025T-32.000-15-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 32 MHz
Frequency Stability 25 ppm
View Details