Abracon, LLC APAR Passive Patch APARN1204-S2450

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAR Type: Passive Patch Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2400 ~ 2500 Length: 12 mm Width: 12 mm Height: 4 mm Gain Display: 2 VSWR: 3 Polarization: Linear Mounting: Surface Mount Features: Compact 2.4GHz WiFi/Bluetooth/ZigBe e/ISM ceramic patch antenna Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAR Type: Passive Patch Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2400 ~ 2500 Length: 12 mm Width: 12 mm Height: 4 mm Gain Display: 2 VSWR: 3 Polarization: Linear Mounting: Surface Mount Features: Compact 2.4GHz WiFi/Bluetooth/ZigBe e/ISM ceramic patch antenna Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAR Passive Patch - APARN1204-S2450 - Abracon, LLC
Spicewood, TX, United States
APAR Passive Patch
APARN1204-S2450
APAR Passive Patch APARN1204-S2450
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAR Type: Passive Patch Protocol: WIFI/Bluetooth/ZigBe e, ISM Frequency Range: 2400 ~ 2500 Length: 12 mm Width: 12 mm Height: 4 mm Gain Display: 2 VSWR: 3 Polarization: Linear Mounting: Surface Mount Features: Compact 2.4GHz WiFi/Bluetooth/ZigBe e/ISM ceramic patch antenna Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAR
  • Type: Passive Patch
  • Protocol: WIFI/Bluetooth/ZigBee, ISM
  • Frequency Range: 2400 ~ 2500
  • Length: 12 mm
  • Width: 12 mm
  • Height: 4 mm
  • Gain Display: 2
  • VSWR: 3
  • Polarization: Linear
  • Mounting: Surface Mount
  • Features: Compact 2.4GHz WiFi/Bluetooth/ZigBee/ISM ceramic patch antenna
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-14714-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14714-2-ND
RF Antennas 535-14714-2-ND
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-14714-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14714-6-ND
RF Antennas 535-14714-6-ND
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-14714-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14714-1-ND
RF Antennas 535-14714-1-ND
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - APARN1204-S2450 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APARN1204-S2450
RF Antennas APARN1204-S2450
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Compact Ant.enna WiFi/Bluetooth?BLE

Antennas Compact Ant.enna WiFi/Bluetooth?BLE

Buy Now Datasheet
Patch Antenna, 2.4-2.5 Ghz; Centre Frequency Abracon - 94AC3726 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 2.4-2.5 Ghz; Centre Frequency Abracon
94AC3726
Patch Antenna, 2.4-2.5 Ghz; Centre Frequency Abracon 94AC3726
PATCH ANTENNA, 2.4-2.5 GHZ; Centre Frequency:2.45GHz; Antenna Case Size:12mm x 12mm x 4mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PATCH ANTENNA, 2.4-2.5 GHZ; Centre Frequency:2.45GHz; Antenna Case Size:12mm x 12mm x 4mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APARN1204-S2450 535-14714-2-ND APARN1204-S2450 APARN1204-S2450 94AC3726
Product Name APAR Passive Patch RF Antennas RF Antennas Antennas Patch Antenna, 2.4-2.5 Ghz; Centre Frequency Abracon
Polarization Linear
Primary Frequency Range 0.0 to 0.0 MHz 2450.0 MHz
Gain 2 dB 2 dB
VSWR 3 :1 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

915MHz 5DBI PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-9155PC-5L10CP45-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 4 to 5 dB
View Details
Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers