Abracon, LLC RF Antennas APARM2508S-SGL2L5

Description
1.176GHz, 1.575GHz GPS Ceramic Patch RF Antenna 1.164GHz ~ 1.188GHz, 1.574GHz ~ 1.576GHz 3.8dBi, -0.3dBi, -0.5dBi Pin Surface Mount
Request a Quote Datasheet
Description
1.176GHz, 1.575GHz GPS Ceramic Patch RF Antenna 1.164GHz ~ 1.188GHz, 1.574GHz ~ 1.576GHz 3.8dBi, -0.3dBi, -0.5dBi Pin Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-APARM2508S-SGL2L5-ND - DigiKey
Thief River Falls, MN, United States
1.176GHz, 1.575GHz GPS Ceramic Patch RF Antenna 1.164GHz ~ 1.188GHz, 1.574GHz ~ 1.576GHz 3.8dBi, -0.3dBi, -0.5dBi Pin Surface Mount

1.176GHz, 1.575GHz GPS Ceramic Patch RF Antenna 1.164GHz ~ 1.188GHz, 1.574GHz ~ 1.576GHz 3.8dBi, -0.3dBi, -0.5dBi Pin Surface Mount

Buy Now Datasheet
RF Antennas - APARM2508S-SGL2L5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.176GHz, 1.575GHz GPS Ceramic Patch RF Antenna 1.164GHz ~ 1.188GHz, 1.574GHz ~ 1.576GHz 3.8dBi, -0.3dBi, -0.5dBi Pin Surface Mount

1.176GHz, 1.575GHz GPS Ceramic Patch RF Antenna 1.164GHz ~ 1.188GHz, 1.574GHz ~ 1.576GHz 3.8dBi, -0.3dBi, -0.5dBi Pin Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 535-APARM2508S-SGL2L5-ND APARM2508S-SGL2L5
Product Name RF Antennas RF Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1176.0 to 1575.0 MHz
Gain -0.5000 to 3.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344657-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details