Abracon, LLC APAR Passive Patch APARM2504-C2GR

Description
RoHS/RoHS II Compliant Series: APAR Type: Passive Patch Protocol: GNSS/GPS/GLONASS, Satellite Communications Frequency Range: 1.575GHz | 1.61GHz ~ 1.625GHz Length: 25.1 mm Width: 25.1 mm Height: 4 mm Gain Display: 2 | 3 VSWR: 1.8 Polarization: RHCP Mounting: Through-hole Mount Features: GPS + Iridium Multiband Patch Antenna Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: APAR Type: Passive Patch Protocol: GNSS/GPS/GLONASS, Satellite Communications Frequency Range: 1.575GHz | 1.61GHz ~ 1.625GHz Length: 25.1 mm Width: 25.1 mm Height: 4 mm Gain Display: 2 | 3 VSWR: 1.8 Polarization: RHCP Mounting: Through-hole Mount Features: GPS + Iridium Multiband Patch Antenna Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAR Passive Patch - APARM2504-C2GR - Abracon, LLC
Spicewood, TX, United States
APAR Passive Patch
APARM2504-C2GR
APAR Passive Patch APARM2504-C2GR
RoHS/RoHS II Compliant Series: APAR Type: Passive Patch Protocol: GNSS/GPS/GLONASS, Satellite Communications Frequency Range: 1.575GHz | 1.61GHz ~ 1.625GHz Length: 25.1 mm Width: 25.1 mm Height: 4 mm Gain Display: 2 | 3 VSWR: 1.8 Polarization: RHCP Mounting: Through-hole Mount Features: GPS + Iridium Multiband Patch Antenna Part Status: Active

RoHS/RoHS II Compliant

  • Series: APAR
  • Type: Passive Patch
  • Protocol: GNSS/GPS/GLONASS, Satellite Communications
  • Frequency Range: 1.575GHz | 1.61GHz ~ 1.625GHz
  • Length: 25.1 mm
  • Width: 25.1 mm
  • Height: 4 mm
  • Gain Display: 2 | 3
  • VSWR: 1.8
  • Polarization: RHCP
  • Mounting: Through-hole Mount
  • Features: GPS + Iridium Multiband Patch Antenna
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - APARM2504-C2GR-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz, 1.621GHz GPS, Iridium Ceramic Patch RF Antenna 1.575GHz, 1.61GHz ~ 1.625GHz 2dBi, 3dBi Solder Through Hole

1.575GHz, 1.621GHz GPS, Iridium Ceramic Patch RF Antenna 1.575GHz, 1.61GHz ~ 1.625GHz 2dBi, 3dBi Solder Through Hole

Buy Now Datasheet
RF Antennas - APARM2504-C2GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APARM2504-C2GR
RF Antennas APARM2504-C2GR
1.575GHz, 1.621GHz GPS, Iridium Ceramic Patch RF Antenna 1.575GHz, 1.61GHz ~ 1.625GHz 2dBi, 3dBi Solder Through Hole

1.575GHz, 1.621GHz GPS, Iridium Ceramic Patch RF Antenna 1.575GHz, 1.61GHz ~ 1.625GHz 2dBi, 3dBi Solder Through Hole

Buy Now Datasheet
Gps + Iridium Multiband Ceramic Patch Antenna Rohs Compliant Abracon - 27AH2292 - Newark, An Avnet Company
Chicago, IL, United States
Gps + Iridium Multiband Ceramic Patch Antenna Rohs Compliant Abracon
27AH2292
Gps + Iridium Multiband Ceramic Patch Antenna Rohs Compliant Abracon 27AH2292
GPS + IRIDIUM MULTIBAND CERAMIC PATCH ANTENNA ROHS COMPLIANT: YES

GPS + IRIDIUM MULTIBAND CERAMIC PATCH ANTENNA ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas GPS L1 + Iridium

Antennas GPS L1 + Iridium

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APARM2504-C2GR APARM2504-C2GR-ND APARM2504-C2GR 27AH2292 APARM2504-C2GR
Product Name APAR Passive Patch RF Antennas RF Antennas Gps + Iridium Multiband Ceramic Patch Antenna Rohs Compliant Abracon Antennas
Applications GPS GPS; GPS, Iridium GPS, Iridium
Polarization Right Hand Circular
Primary Frequency Range 1575.0 to 1625.0 MHz 1575.0 to 1621.0 MHz
Gain 2 to 3 dB 2 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details