Abracon, LLC APAR Passive Patch APARM1804-SG3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAR Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1561 | 1575.42 | 1602 Length: 18 mm Width: 18 mm Height: 4 mm Gain Display: 3| 2 | 4 VSWR: 1.8 Polarization: RHCP Mounting: Thru-Hole Mount Features: High gain ceramic patch antenna for GPS/GLONASS/BEIDOU/G alileo applications Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAR Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1561 | 1575.42 | 1602 Length: 18 mm Width: 18 mm Height: 4 mm Gain Display: 3| 2 | 4 VSWR: 1.8 Polarization: RHCP Mounting: Thru-Hole Mount Features: High gain ceramic patch antenna for GPS/GLONASS/BEIDOU/G alileo applications Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAR Passive Patch - APARM1804-SG3 - Abracon, LLC
Spicewood, TX, United States
APAR Passive Patch
APARM1804-SG3
APAR Passive Patch APARM1804-SG3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAR Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1561 | 1575.42 | 1602 Length: 18 mm Width: 18 mm Height: 4 mm Gain Display: 3| 2 | 4 VSWR: 1.8 Polarization: RHCP Mounting: Thru-Hole Mount Features: High gain ceramic patch antenna for GPS/GLONASS/BEIDOU/G alileo applications Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAR
  • Type: Passive Patch
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1561 | 1575.42 | 1602
  • Length: 18 mm
  • Width: 18 mm
  • Height: 4 mm
  • Gain Display: 3| 2 | 4
  • VSWR: 1.8
  • Polarization: RHCP
  • Mounting: Thru-Hole Mount
  • Features: High gain ceramic patch antenna for GPS/GLONASS/BEIDOU/Galileo applications
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-14710-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14710-ND
RF Antennas 535-14710-ND
1.561GHz, 1.575GHz, 1.586GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.583GHz ~ 1.589GHz, 1.597GHz ~ 1.607GHz 2dBi, 3dBi, 4dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.586GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.583GHz ~ 1.589GHz, 1.597GHz ~ 1.607GHz 2dBi, 3dBi, 4dBi Solder Surface Mount

Buy Now Datasheet
Ceramic Patch Antenna, 1.586 Ghz; Center Frequency Abracon - 84AC0501 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Patch Antenna, 1.586 Ghz; Center Frequency Abracon
84AC0501
Ceramic Patch Antenna, 1.586 Ghz; Center Frequency Abracon 84AC0501
CERAMIC PATCH ANTENNA, 1.586 GHZ; Center Frequency:1.586GHz; Antenna Case Size:18mm x 18mm x 4mm; Product Range:- RoHS Compliant: Yes

CERAMIC PATCH ANTENNA, 1.586 GHZ; Center Frequency:1.586GHz; Antenna Case Size:18mm x 18mm x 4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - APARM1804-SG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APARM1804-SG3
RF Antennas APARM1804-SG3
1.561GHz, 1.575GHz, 1.586GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.583GHz ~ 1.589GHz, 1.597GHz ~ 1.607GHz 2dBi, 3dBi, 4dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.586GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.583GHz ~ 1.589GHz, 1.597GHz ~ 1.607GHz 2dBi, 3dBi, 4dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas GNSS/GPS/GLONSS Beidou Patch

Antennas GNSS/GPS/GLONSS Beidou Patch

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APARM1804-SG3 535-14710-ND 84AC0501 APARM1804-SG3 APARM1804-SG3
Product Name APAR Passive Patch RF Antennas Ceramic Patch Antenna, 1.586 Ghz; Center Frequency Abracon RF Antennas Antennas
Applications GPS GPS; Beidou, Galileo, GLONASS, GNSS, GPS Beidou, Galileo, GLONASS, GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 0.0 to 0.0 MHz 1561.0 to 1602.0 MHz
Gain 3 to 4 dB 2 to 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz 6DBI PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-9156FPC-5L10CP44-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 6 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers