Abracon, LLC APAK Passive Patch APAKM4012-C2G3D

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAK Type: Passive Patch Protocol: GNSS/GPS/GLONASS, Satellite Communications Frequency Range: 1.561GHz ~ 1.602GHz | 2.32GHz ~ 2.345GHz Length: 40 mm Width: 40 mm Height: 12.2 mm Gain Display: 2.7 | 4 Polarization: RHCP | LHCP Mounting: Through-hole Mount Features: GNSS (GPS/GLONASS/BEIDOU/ Galileo) + SDARS Stacked Patch Antenna Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAK Type: Passive Patch Protocol: GNSS/GPS/GLONASS, Satellite Communications Frequency Range: 1.561GHz ~ 1.602GHz | 2.32GHz ~ 2.345GHz Length: 40 mm Width: 40 mm Height: 12.2 mm Gain Display: 2.7 | 4 Polarization: RHCP | LHCP Mounting: Through-hole Mount Features: GNSS (GPS/GLONASS/BEIDOU/ Galileo) + SDARS Stacked Patch Antenna Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAK Passive Patch - APAKM4012-C2G3D - Abracon, LLC
Spicewood, TX, United States
APAK Passive Patch
APAKM4012-C2G3D
APAK Passive Patch APAKM4012-C2G3D
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAK Type: Passive Patch Protocol: GNSS/GPS/GLONASS, Satellite Communications Frequency Range: 1.561GHz ~ 1.602GHz | 2.32GHz ~ 2.345GHz Length: 40 mm Width: 40 mm Height: 12.2 mm Gain Display: 2.7 | 4 Polarization: RHCP | LHCP Mounting: Through-hole Mount Features: GNSS (GPS/GLONASS/BEIDOU/ Galileo) + SDARS Stacked Patch Antenna Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAK
  • Type: Passive Patch
  • Protocol: GNSS/GPS/GLONASS, Satellite Communications
  • Frequency Range: 1.561GHz ~ 1.602GHz | 2.32GHz ~ 2.345GHz
  • Length: 40 mm
  • Width: 40 mm
  • Height: 12.2 mm
  • Gain Display: 2.7 | 4
  • Polarization: RHCP | LHCP
  • Mounting: Through-hole Mount
  • Features: GNSS (GPS/GLONASS/BEIDOU/Galileo) + SDARS Stacked Patch Antenna
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-15210-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-15210-ND
RF Antennas 535-15210-ND
1.561GHz, 1.575GHz, 1.589GHz, 1.602GHz, 2.332GHz Beidou, Galileo, GLONASS, GNSS, GPS, SDARS Ceramic Patch RF Antenna 1.561GHz ~ 1.602GHz, 2.32GHz ~ 2.345GHz 2.7dBi, 4dBi Solder Through Hole

1.561GHz, 1.575GHz, 1.589GHz, 1.602GHz, 2.332GHz Beidou, Galileo, GLONASS, GNSS, GPS, SDARS Ceramic Patch RF Antenna 1.561GHz ~ 1.602GHz, 2.32GHz ~ 2.345GHz 2.7dBi, 4dBi Solder Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas GPS/GLONASS/BEIDOU Galileo GNSS SDARS

Antennas GPS/GLONASS/BEIDOU Galileo GNSS SDARS

Buy Now Datasheet
Patch Antenna, 2.345Ghz, 4Dbi Rohs Compliant Abracon - 80AH1536 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 2.345Ghz, 4Dbi Rohs Compliant Abracon
80AH1536
Patch Antenna, 2.345Ghz, 4Dbi Rohs Compliant Abracon 80AH1536
PATCH ANTENNA, 2.345GHZ, 4DBI ROHS COMPLIANT: YES

PATCH ANTENNA, 2.345GHZ, 4DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - APAKM4012-C2G3D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAKM4012-C2G3D
RF Antennas APAKM4012-C2G3D
1.561GHz, 1.575GHz, 1.589GHz, 1.602GHz, 2.332GHz Beidou, Galileo, GLONASS, GNSS, GPS, SDARS Ceramic Patch RF Antenna 1.561GHz ~ 1.602GHz, 2.32GHz ~ 2.345GHz 2.7dBi, 4dBi Solder Through Hole

1.561GHz, 1.575GHz, 1.589GHz, 1.602GHz, 2.332GHz Beidou, Galileo, GLONASS, GNSS, GPS, SDARS Ceramic Patch RF Antenna 1.561GHz ~ 1.602GHz, 2.32GHz ~ 2.345GHz 2.7dBi, 4dBi Solder Through Hole

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAKM4012-C2G3D 535-15210-ND APAKM4012-C2G3D 80AH1536 APAKM4012-C2G3D
Product Name APAK Passive Patch RF Antennas Antennas Patch Antenna, 2.345Ghz, 4Dbi Rohs Compliant Abracon RF Antennas
Applications GPS GPS; TV or Radio Broadcast; Beidou, Galileo, GLONASS, GNSS, GPS, SDARS Beidou, Galileo, GLONASS, GNSS, GPS, SDARS
Polarization Left Hand Circular; Right Hand Circular
Primary Frequency Range 1561.0 to 2345.0 MHz 1561.0 to 2332.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 5dBi Adhesive Antenna with RG174 (L-3Mtr) Cable + SMA Male St. Connector - ET-LTS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers