Abracon, LLC APAK Passive Patch APAKM2507S-SGL5

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAK Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 | 1176.45 Length: 25 mm Width: 25 mm Height: 7.5 mm Gain Display: 4 | -3 Polarization: RHCP Mounting: Thru-Hole Mount Features: Stacked patch antenna for GPS L1 and L5 Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAK Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 | 1176.45 Length: 25 mm Width: 25 mm Height: 7.5 mm Gain Display: 4 | -3 Polarization: RHCP Mounting: Thru-Hole Mount Features: Stacked patch antenna for GPS L1 and L5 Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAK Passive Patch - APAKM2507S-SGL5 - Abracon, LLC
Spicewood, TX, United States
APAK Passive Patch
APAKM2507S-SGL5
APAK Passive Patch APAKM2507S-SGL5
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAK Type: Passive Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1575.42 | 1176.45 Length: 25 mm Width: 25 mm Height: 7.5 mm Gain Display: 4 | -3 Polarization: RHCP Mounting: Thru-Hole Mount Features: Stacked patch antenna for GPS L1 and L5 Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAK
  • Type: Passive Patch
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1575.42 | 1176.45
  • Length: 25 mm
  • Width: 25 mm
  • Height: 7.5 mm
  • Gain Display: 4 | -3
  • Polarization: RHCP
  • Mounting: Thru-Hole Mount
  • Features: Stacked patch antenna for GPS L1 and L5
  • Part Status: Active
Supplier's Site
RF Antennas - 535-14823-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14823-ND
RF Antennas 535-14823-ND
1.176GHz, 1.575GHz GNSS, GPS Ceramic Patch RF Antenna 1.175GHz ~ 1.177GHz, 1.574GHz ~ 1.576GHz -3dBi, 4dBi Solder Through Hole

1.176GHz, 1.575GHz GNSS, GPS Ceramic Patch RF Antenna 1.175GHz ~ 1.177GHz, 1.574GHz ~ 1.576GHz -3dBi, 4dBi Solder Through Hole

Buy Now Datasheet
Patch Antenna, 1.17645Ghz, -20Dbi Rohs Compliant Abracon - 34AH0241 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.17645Ghz, -20Dbi Rohs Compliant Abracon
34AH0241
Patch Antenna, 1.17645Ghz, -20Dbi Rohs Compliant Abracon 34AH0241
PATCH ANTENNA, 1.17645GHZ, -20DBI ROHS COMPLIANT: YES

PATCH ANTENNA, 1.17645GHZ, -20DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - APAKM2507S-SGL5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAKM2507S-SGL5
RF Antennas APAKM2507S-SGL5
1.176GHz, 1.575GHz GNSS, GPS Ceramic Patch RF Antenna 1.175GHz ~ 1.177GHz, 1.574GHz ~ 1.576GHz -3dBi, 4dBi Solder Through Hole

1.176GHz, 1.575GHz GNSS, GPS Ceramic Patch RF Antenna 1.175GHz ~ 1.177GHz, 1.574GHz ~ 1.576GHz -3dBi, 4dBi Solder Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 1.176GHz, 1.575GHz -3dBi, 4dBi

Antennas 1.176GHz, 1.575GHz -3dBi, 4dBi

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAKM2507S-SGL5 535-14823-ND 34AH0241 APAKM2507S-SGL5 APAKM2507S-SGL5
Product Name APAK Passive Patch RF Antennas Patch Antenna, 1.17645Ghz, -20Dbi Rohs Compliant Abracon RF Antennas Antennas
Applications GPS GPS; GNSS, GPS GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 0.0 to 0.0 MHz 1176.0 to 1575.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RFID Antennas - 2272067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Gain 2 dB
View Details
RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers