Abracon, LLC APAK Active Patch APAKC3508A-SG3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAK Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1.555GHz ~ 1.615GHz Length: 35 mm Width: 35 mm Height: 8.7 mm Gain Display: 3.0 | 2.8 | 2.5 | 3.0 VSWR: 1.5 Polarization: RHCP Mounting: Surface Mount Features: Multiband GNSS (GPS/GLONASS/BEIDOU/ Galileo) Active Patch Antenna, LNA Gain of 32 dB, IPEX connector Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAK Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1.555GHz ~ 1.615GHz Length: 35 mm Width: 35 mm Height: 8.7 mm Gain Display: 3.0 | 2.8 | 2.5 | 3.0 VSWR: 1.5 Polarization: RHCP Mounting: Surface Mount Features: Multiband GNSS (GPS/GLONASS/BEIDOU/ Galileo) Active Patch Antenna, LNA Gain of 32 dB, IPEX connector Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APAK Active Patch - APAKC3508A-SG3 - Abracon, LLC
Spicewood, TX, United States
APAK Active Patch
APAKC3508A-SG3
APAK Active Patch APAKC3508A-SG3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAK Type: Active Patch Protocol: GNSS/GPS/GLONASS Frequency Range: 1.555GHz ~ 1.615GHz Length: 35 mm Width: 35 mm Height: 8.7 mm Gain Display: 3.0 | 2.8 | 2.5 | 3.0 VSWR: 1.5 Polarization: RHCP Mounting: Surface Mount Features: Multiband GNSS (GPS/GLONASS/BEIDOU/ Galileo) Active Patch Antenna, LNA Gain of 32 dB, IPEX connector Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: APAK
  • Type: Active Patch
  • Protocol: GNSS/GPS/GLONASS
  • Frequency Range: 1.555GHz ~ 1.615GHz
  • Length: 35 mm
  • Width: 35 mm
  • Height: 8.7 mm
  • Gain Display: 3.0 | 2.8 | 2.5 | 3.0
  • VSWR: 1.5
  • Polarization: RHCP
  • Mounting: Surface Mount
  • Features: Multiband GNSS (GPS/GLONASS/BEIDOU/Galileo) Active Patch Antenna, LNA Gain of 32 dB, IPEX connector
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-15211-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-15211-ND
RF Antennas 535-15211-ND
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.555GHz ~ 1.615GHz 3.0dBi, 2.8dBi, 2.5dBi, 3.0dBi IPEX Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.555GHz ~ 1.615GHz 3.0dBi, 2.8dBi, 2.5dBi, 3.0dBi IPEX Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas GPS/GLONASS/BEIDOU Galileo GNSS

Antennas GPS/GLONASS/BEIDOU Galileo GNSS

Buy Now Datasheet
RF Antennas - APAKC3508A-SG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
APAKC3508A-SG3
RF Antennas APAKC3508A-SG3
1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.555GHz ~ 1.615GHz 3.0dBi, 2.8dBi, 2.5dBi, 3.0dBi IPEX Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.555GHz ~ 1.615GHz 3.0dBi, 2.8dBi, 2.5dBi, 3.0dBi IPEX Surface Mount

Buy Now Datasheet
Patch Antenna, 1.555-1.615Ghz, 3Dbi Rohs Compliant Abracon - 80AH1534 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.555-1.615Ghz, 3Dbi Rohs Compliant Abracon
80AH1534
Patch Antenna, 1.555-1.615Ghz, 3Dbi Rohs Compliant Abracon 80AH1534
PATCH ANTENNA, 1.555-1.615GHZ, 3DBI ROHS COMPLIANT: YES

PATCH ANTENNA, 1.555-1.615GHZ, 3DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number APAKC3508A-SG3 535-15211-ND APAKC3508A-SG3 APAKC3508A-SG3 80AH1534
Product Name APAK Active Patch RF Antennas Antennas RF Antennas Patch Antenna, 1.555-1.615Ghz, 3Dbi Rohs Compliant Abracon
Applications GPS GPS; Beidou, Galileo, GLONASS, GNSS, GPS Beidou, Galileo, GLONASS, GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1555.0 to 1615.0 MHz 1561.0 to 1602.0 MHz
Gain 3 dB 2.5 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

865MHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-865FPC-5L10CP6-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 865.0 MHz
Gain 5 dB
Form Factor / Mounting Internal
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details