Abracon, LLC AP3S XO (Standard) Crystal AP3S-BLANKS

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AP3S Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 1.1 mm Height: 1.1 mm Function: Enable/Disable Output: CMOS Frequency Stability: 50 PPM Package / Case: 3.2 mm x 2.5 mm Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AP3S Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 1.1 mm Height: 1.1 mm Function: Enable/Disable Output: CMOS Frequency Stability: 50 PPM Package / Case: 3.2 mm x 2.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AP3S XO (Standard) Crystal - AP3S-BLANKS - Abracon, LLC
Spicewood, TX, United States
AP3S XO (Standard) Crystal
AP3S-BLANKS
AP3S XO (Standard) Crystal AP3S-BLANKS
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AP3S Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 1.1 mm Height: 1.1 mm Function: Enable/Disable Output: CMOS Frequency Stability: 50 PPM Package / Case: 3.2 mm x 2.5 mm Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AP3S
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 1.1 mm
  • Height: 1.1 mm
  • Function: Enable/Disable
  • Output: CMOS
  • Frequency Stability: 50 PPM
  • Package / Case: 3.2 mm x 2.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Programmable Oscillators Blank Program Osc. .8-90Mhz 1.8-3.3V / Tape & Reel (Tr) Rohs Compliant Abracon - 77R1901 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Oscillators Blank Program Osc. .8-90Mhz 1.8-3.3V / Tape & Reel (Tr) Rohs Compliant Abracon
77R1901
Programmable Oscillators Blank Program Osc. .8-90Mhz 1.8-3.3V / Tape & Reel (Tr) Rohs Compliant Abracon 77R1901
Programmable Oscillators Blank Program Osc. .8-90MHz 1.8-3.3V / Tape & Reel (TR) RoHS Compliant: Yes

Programmable Oscillators Blank Program Osc. .8-90MHz 1.8-3.3V / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number AP3S-BLANKS 77R1901
Product Name AP3S XO (Standard) Crystal Programmable Oscillators Blank Program Osc. .8-90Mhz 1.8-3.3V / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S73310T-65.536-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 65.54 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 500DAAA100M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details