Abracon, LLC AP3S XO (Standard) Crystal AP3S-24.000MHZ-E-R

Description
RoHS/RoHS II Compliant Series: AP3S Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 24 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AP3S Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 24 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AP3S XO (Standard) Crystal - AP3S-24.000MHZ-E-R - Abracon, LLC
Spicewood, TX, United States
AP3S XO (Standard) Crystal
AP3S-24.000MHZ-E-R
AP3S XO (Standard) Crystal AP3S-24.000MHZ-E-R
RoHS/RoHS II Compliant Series: AP3S Type: XO (Standard) Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 24 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 10mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: AP3S
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 1.2 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 24 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±10ppm
  • Current - Supply (Max): 10mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - AP3S-24.000MHZ-E-R-ND - DigiKey
Thief River Falls, MN, United States
24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number AP3S-24.000MHZ-E-R AP3S-24.000MHZ-E-R-ND
Product Name AP3S XO (Standard) Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm 10 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.016000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.60E-5 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC - 906542-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details