Abracon, LLC AOCJY VCOCXO Crystal AOCJYA-40.000MHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: 0°C ~ 50°C Frequency: 40 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 5V Frequency Stability: ±5ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: 0°C ~ 50°C Frequency: 40 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 5V Frequency Stability: ±5ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY VCOCXO Crystal - AOCJYA-40.000MHZ - Abracon, LLC
Spicewood, TX, United States
AOCJY VCOCXO Crystal
AOCJYA-40.000MHZ
AOCJY VCOCXO Crystal AOCJYA-40.000MHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: 0°C ~ 50°C Frequency: 40 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 5V Frequency Stability: ±5ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AOCJY
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 25.4 mm
  • Width: 22 mm
  • Height: 12.7 mm
  • Operating Temperature: 0°C ~ 50°C
  • Frequency: 40 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 5V
  • Frequency Stability: ±5ppb
  • Package / Case: 6-SMD, No Lead, 5 Leads
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-AOCJYA-40.000MHZ-ND - DigiKey
Thief River Falls, MN, United States
40MHz VCOCXO CMOS Oscillator 5V Standby (Power Down) 6-SMD, No Lead, 5 Leads

40MHz VCOCXO CMOS Oscillator 5V Standby (Power Down) 6-SMD, No Lead, 5 Leads

Buy Now Datasheet
Oscillators AOCJYA-40.000MHZ
XTAL OSC VCOCXO 40.0000MHZ CMOS

XTAL OSC VCOCXO 40.0000MHZ CMOS

Supplier's Site
Xtal Osc Vcocxo 40.0000Mhz Cmos / Tray Rohs Compliant Abracon - 25R1582 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Vcocxo 40.0000Mhz Cmos / Tray Rohs Compliant Abracon
25R1582
Xtal Osc Vcocxo 40.0000Mhz Cmos / Tray Rohs Compliant Abracon 25R1582
XTAL OSC VCOCXO 40.0000MHZ CMOS / Tray RoHS Compliant: Yes

XTAL OSC VCOCXO 40.0000MHZ CMOS / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number AOCJYA-40.000MHZ 535-AOCJYA-40.000MHZ-ND AOCJYA-40.000MHZ 25R1582
Product Name AOCJY VCOCXO Crystal Oscillators Oscillators Xtal Osc Vcocxo 40.0000Mhz Cmos / Tray Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 40 MHz 40 MHz
Operating Temperature 0 to 50 C (32 to 122 F) 0 to 50 C (32 to 122 F) 0 to 50 C (32 to 122 F)
Supply Voltage 5.0 Volts; 5V 5.0 Volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF33FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Surface Mount Crystals - ECS-180-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 18 MHz
View Details
4 suppliers