AOCJYA-38.880MHZ -- AOCJY VCOCXO CRYSTAL
Abracon, LLC
AOCJY VCOCXO Crystal
AOCJYA-38.880MHZ
Description
RoHS/RoHS II Compliant
Series: AOCJY
Type: VCOCXO
Subtype: Crystal
Length: 25.4 mm
Width: 22 mm
Height: 12.7 mm
Operating Temperature: 0°C ~ 50°C
Frequency: 38.88 MHz
Function: Standby (Power Down)
Output: CMOS
Voltage - Supply: 5V
Frequency Stability: ±5ppb
Package / Case: 6-SMD, No Lead, 5 Leads
Mounting Type: Surface Mount
Part Status: Active
Description
RoHS/RoHS II Compliant
Series: AOCJY
Type: VCOCXO
Subtype: Crystal
Length: 25.4 mm
Width: 22 mm
Height: 12.7 mm
Operating Temperature: 0°C ~ 50°C
Frequency: 38.88 MHz
Function: Standby (Power Down)
Output: CMOS
Voltage - Supply: 5V
Frequency Stability: ±5ppb
Package / Case: 6-SMD, No Lead, 5 Leads
Mounting Type: Surface Mount
Part Status: Active
Datasheet
Suppliers
RoHS/RoHS II Compliant
Series: AOCJY
Type: VCOCXO
Subtype: Crystal
Length: 25.4 mm
Width: 22 mm
Height: 12.7 mm
Operating Temperature: 0°C ~ 50°C
Frequency: 38.88 MHz
Function: Standby (Power Down)
Output: CMOS
Voltage - Supply: 5V
Frequency Stability: ±5ppb
Package / Case: 6-SMD, No Lead, 5 Leads
Mounting Type: Surface Mount
Part Status: Active
RoHS/RoHS II Compliant
- Series: AOCJY
- Type: VCOCXO
- Subtype: Crystal
- Length: 25.4 mm
- Width: 22 mm
- Height: 12.7 mm
- Operating Temperature: 0°C ~ 50°C
- Frequency: 38.88 MHz
- Function: Standby (Power Down)
- Output: CMOS
- Voltage - Supply: 5V
- Frequency Stability: ±5ppb
- Package / Case: 6-SMD, No Lead, 5 Leads
- Mounting Type: Surface Mount
- Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
AOCJYA-38.880MHZ |
|
Product Name
|
AOCJY VCOCXO Crystal |
|
Features / Standards
|
RoHS; Lead-Free
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Aker Technology USA Corporation
Oscillator Type
XO
Package / Form Factor
Surface Mount
Frequency
2 to 60 MHz
View Details
Oscillator Type
XO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
2 suppliers