Abracon, LLC AOCJY VCOCXO Crystal AOCJYA-38.400MHZ-SW

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: 0°C ~ 50°C Frequency: 38.4 MHz Function: Standby (Power Down) Output: Sine Wave Voltage - Supply: 5V Frequency Stability: ±5ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: 0°C ~ 50°C Frequency: 38.4 MHz Function: Standby (Power Down) Output: Sine Wave Voltage - Supply: 5V Frequency Stability: ±5ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY VCOCXO Crystal - AOCJYA-38.400MHZ-SW - Abracon, LLC
Spicewood, TX, United States
AOCJY VCOCXO Crystal
AOCJYA-38.400MHZ-SW
AOCJY VCOCXO Crystal AOCJYA-38.400MHZ-SW
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: 0°C ~ 50°C Frequency: 38.4 MHz Function: Standby (Power Down) Output: Sine Wave Voltage - Supply: 5V Frequency Stability: ±5ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AOCJY
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 25.4 mm
  • Width: 22 mm
  • Height: 12.7 mm
  • Operating Temperature: 0°C ~ 50°C
  • Frequency: 38.4 MHz
  • Function: Standby (Power Down)
  • Output: Sine Wave
  • Voltage - Supply: 5V
  • Frequency Stability: ±5ppb
  • Package / Case: 6-SMD, No Lead, 5 Leads
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Xtal Osc Vcocxo 38.4000Mhz Snwv / Tray Rohs Compliant Abracon - 25R1575 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Vcocxo 38.4000Mhz Snwv / Tray Rohs Compliant Abracon
25R1575
Xtal Osc Vcocxo 38.4000Mhz Snwv / Tray Rohs Compliant Abracon 25R1575
XTAL OSC VCOCXO 38.4000MHZ SNWV / Tray RoHS Compliant: Yes

XTAL OSC VCOCXO 38.4000MHZ SNWV / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number AOCJYA-38.400MHZ-SW 25R1575
Product Name AOCJY VCOCXO Crystal Xtal Osc Vcocxo 38.4000Mhz Snwv / Tray Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 38.4 MHz
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI106T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 106 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECS-1633-270-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers