Abracon, LLC AOCJY VCOCXO Crystal AOCJYA-20.000MHZ

Description
RoHS/RoHS II Compliant Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: 0°C ~ 50°C Frequency: 20 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 5V Frequency Stability: ±5ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: 0°C ~ 50°C Frequency: 20 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 5V Frequency Stability: ±5ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY VCOCXO Crystal - AOCJYA-20.000MHZ - Abracon, LLC
Spicewood, TX, United States
AOCJY VCOCXO Crystal
AOCJYA-20.000MHZ
AOCJY VCOCXO Crystal AOCJYA-20.000MHZ
RoHS/RoHS II Compliant Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: 0°C ~ 50°C Frequency: 20 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 5V Frequency Stability: ±5ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: AOCJY
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 25.4 mm
  • Width: 22 mm
  • Height: 12.7 mm
  • Operating Temperature: 0°C ~ 50°C
  • Frequency: 20 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 5V
  • Frequency Stability: ±5ppb
  • Package / Case: 6-SMD, No Lead, 5 Leads
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AOCJYA-20.000MHZ
Product Name AOCJY VCOCXO Crystal
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1241-1-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers
Surface Mount Crystals - ECS-200-20-23A-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
3 suppliers
Oscillator Crystal - 510ACA25M0000BAGR - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-5815C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details