Abracon, LLC AOCJY VCOCXO Crystal AOCJYA-12.800MHZ-SW

Description
RoHS/RoHS II Compliant Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: 0°C ~ 50°C Frequency: 12.8 MHz Function: Standby (Power Down) Output: Sine Wave Voltage - Supply: 5V Frequency Stability: ±5ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: 0°C ~ 50°C Frequency: 12.8 MHz Function: Standby (Power Down) Output: Sine Wave Voltage - Supply: 5V Frequency Stability: ±5ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY VCOCXO Crystal - AOCJYA-12.800MHZ-SW - Abracon, LLC
Spicewood, TX, United States
AOCJY VCOCXO Crystal
AOCJYA-12.800MHZ-SW
AOCJY VCOCXO Crystal AOCJYA-12.800MHZ-SW
RoHS/RoHS II Compliant Series: AOCJY Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 22 mm Height: 12.7 mm Operating Temperature: 0°C ~ 50°C Frequency: 12.8 MHz Function: Standby (Power Down) Output: Sine Wave Voltage - Supply: 5V Frequency Stability: ±5ppb Package / Case: 6-SMD, No Lead, 5 Leads Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: AOCJY
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 25.4 mm
  • Width: 22 mm
  • Height: 12.7 mm
  • Operating Temperature: 0°C ~ 50°C
  • Frequency: 12.8 MHz
  • Function: Standby (Power Down)
  • Output: Sine Wave
  • Voltage - Supply: 5V
  • Frequency Stability: ±5ppb
  • Package / Case: 6-SMD, No Lead, 5 Leads
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AOCJYA-12.800MHZ-SW
Product Name AOCJY VCOCXO Crystal
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Crystal Oscillators - 1734649 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S3 - S33305T-48.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 48 MHz
Frequency Stability 50 ppm
View Details