Abracon, LLC AOCJY6 VCOCXO Crystal AOCJY6-10.000MHZ-1

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY6 Type: VCOCXO Subtype: Crystal Length: 51 mm Width: 41 mm Height: 25 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Output: Sine Wave Voltage - Supply: 11.4V ~ 12.6V Frequency Stability: ±0.1ppb Package / Case: 6-DIP (1.260", 32.00mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY6 Type: VCOCXO Subtype: Crystal Length: 51 mm Width: 41 mm Height: 25 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Output: Sine Wave Voltage - Supply: 11.4V ~ 12.6V Frequency Stability: ±0.1ppb Package / Case: 6-DIP (1.260", 32.00mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY6 VCOCXO Crystal - AOCJY6-10.000MHZ-1 - Abracon, LLC
Spicewood, TX, United States
AOCJY6 VCOCXO Crystal
AOCJY6-10.000MHZ-1
AOCJY6 VCOCXO Crystal AOCJY6-10.000MHZ-1
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY6 Type: VCOCXO Subtype: Crystal Length: 51 mm Width: 41 mm Height: 25 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Output: Sine Wave Voltage - Supply: 11.4V ~ 12.6V Frequency Stability: ±0.1ppb Package / Case: 6-DIP (1.260", 32.00mm), 5 Leads Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AOCJY6
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 51 mm
  • Width: 41 mm
  • Height: 25 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 10 MHz
  • Output: Sine Wave
  • Voltage - Supply: 11.4V ~ 12.6V
  • Frequency Stability: ±0.1ppb
  • Package / Case: 6-DIP (1.260", 32.00mm), 5 Leads
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-11919-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11919-ND
Oscillators 535-11919-ND
"10MHz VCOCXO Sine Wave Oscillator 11.4V ~ 12.6V 6-DIP (1.260"", 32.00mm), 5 Leads"

"10MHz VCOCXO Sine Wave Oscillator 11.4V ~ 12.6V 6-DIP (1.260"", 32.00mm), 5 Leads"

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number AOCJY6-10.000MHZ-1 535-11919-ND
Product Name AOCJY6 VCOCXO Crystal Oscillators
Package / Form Factor Through Hole Through Hole; "6-DIP (1.260"", 32.00mm), 5 Leads"
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
4 Pin Oscillator S7 - S733025T-125.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 25 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - HA7211IB - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0100 to 10 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Oscillators - ECOC-2522-12.800-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers