Abracon, LLC AOCJY4 VCOCXO Crystal AOCJY4B-12.800MHZ

Description
RoHS/RoHS II Compliant Series: AOCJY4 Type: VCOCXO Subtype: Crystal Length: 36.1 mm Width: 27.2 mm Height: 13 mm Operating Temperature: 0°C ~ 50°C Frequency: 12.8 MHz Output: CMOS Voltage - Supply: 12V Frequency Stability: ±2ppb Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AOCJY4 Type: VCOCXO Subtype: Crystal Length: 36.1 mm Width: 27.2 mm Height: 13 mm Operating Temperature: 0°C ~ 50°C Frequency: 12.8 MHz Output: CMOS Voltage - Supply: 12V Frequency Stability: ±2ppb Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY4 VCOCXO Crystal - AOCJY4B-12.800MHZ - Abracon, LLC
Spicewood, TX, United States
AOCJY4 VCOCXO Crystal
AOCJY4B-12.800MHZ
AOCJY4 VCOCXO Crystal AOCJY4B-12.800MHZ
RoHS/RoHS II Compliant Series: AOCJY4 Type: VCOCXO Subtype: Crystal Length: 36.1 mm Width: 27.2 mm Height: 13 mm Operating Temperature: 0°C ~ 50°C Frequency: 12.8 MHz Output: CMOS Voltage - Supply: 12V Frequency Stability: ±2ppb Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: AOCJY4
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 36.1 mm
  • Width: 27.2 mm
  • Height: 13 mm
  • Operating Temperature: 0°C ~ 50°C
  • Frequency: 12.8 MHz
  • Output: CMOS
  • Voltage - Supply: 12V
  • Frequency Stability: ±2ppb
  • Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AOCJY4B-12.800MHZ
Product Name AOCJY4 VCOCXO Crystal
Package / Form Factor Through Hole
Features / Standards RoHS
Frequency 12.8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
4 suppliers
4 Pin Oscillator S3 - S333025T-24.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 24 MHz
Frequency Stability 25 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - KA558B - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Surface Mount Oscillators - ECOC-2522-12.800-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers