AOCJY4A-13.000MHZ -- AOCJY4 VCOCXO CRYSTAL
Abracon, LLC
AOCJY4 VCOCXO Crystal
AOCJY4A-13.000MHZ
Description
RoHS/RoHS II Compliant
Series: AOCJY4
Type: VCOCXO
Subtype: Crystal
Length: 36.1 mm
Width: 27.2 mm
Height: 13 mm
Operating Temperature: 0°C ~ 50°C
Frequency: 13 MHz
Output: CMOS
Voltage - Supply: 5V
Frequency Stability: ±2ppb
Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads
Mounting Type: Through Hole
Part Status: Active
Description
RoHS/RoHS II Compliant
Series: AOCJY4
Type: VCOCXO
Subtype: Crystal
Length: 36.1 mm
Width: 27.2 mm
Height: 13 mm
Operating Temperature: 0°C ~ 50°C
Frequency: 13 MHz
Output: CMOS
Voltage - Supply: 5V
Frequency Stability: ±2ppb
Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads
Mounting Type: Through Hole
Part Status: Active
Datasheet
Suppliers
RoHS/RoHS II Compliant
Series: AOCJY4
Type: VCOCXO
Subtype: Crystal
Length: 36.1 mm
Width: 27.2 mm
Height: 13 mm
Operating Temperature: 0°C ~ 50°C
Frequency: 13 MHz
Output: CMOS
Voltage - Supply: 5V
Frequency Stability: ±2ppb
Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads
Mounting Type: Through Hole
Part Status: Active
RoHS/RoHS II Compliant
- Series: AOCJY4
- Type: VCOCXO
- Subtype: Crystal
- Length: 36.1 mm
- Width: 27.2 mm
- Height: 13 mm
- Operating Temperature: 0°C ~ 50°C
- Frequency: 13 MHz
- Output: CMOS
- Voltage - Supply: 5V
- Frequency Stability: ±2ppb
- Package / Case: 6-DIP (0.701", 17.80mm), 5 Leads
- Mounting Type: Through Hole
- Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
AOCJY4A-13.000MHZ |
|
Product Name
|
AOCJY4 VCOCXO Crystal |
|
Package / Form Factor
|
Through Hole
|
|
Features / Standards
|
RoHS
|
|
Frequency
|
13 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Features / Standards
Lead-Free
View Details
2 suppliers
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S7
Frequency
25 MHz
Frequency Stability
50 ppm
View Details
Oscillator Type
XO
Package / Form Factor
Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability
100 ppm
View Details