AOCJY3A-40.000MHZ-E-SW -- AOCJY3 VCOCXO CRYSTAL
Abracon, LLC
AOCJY3 VCOCXO Crystal
AOCJY3A-40.000MHZ-E-SW
Description
RoHS/RoHS II Compliant
Series: AOCJY3
Type: VCOCXO
Subtype: Crystal
Length: 25.4 mm
Width: 25.4 mm
Height: 13 mm
Operating Temperature: -20°C ~ 70°C
Frequency: 40 MHz
Output: Sine Wave
Voltage - Supply: 5V
Frequency Stability: ±10ppb
Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads
Mounting Type: Through Hole
Part Status: Active
Description
RoHS/RoHS II Compliant
Series: AOCJY3
Type: VCOCXO
Subtype: Crystal
Length: 25.4 mm
Width: 25.4 mm
Height: 13 mm
Operating Temperature: -20°C ~ 70°C
Frequency: 40 MHz
Output: Sine Wave
Voltage - Supply: 5V
Frequency Stability: ±10ppb
Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads
Mounting Type: Through Hole
Part Status: Active
Datasheet
Suppliers
RoHS/RoHS II Compliant
Series: AOCJY3
Type: VCOCXO
Subtype: Crystal
Length: 25.4 mm
Width: 25.4 mm
Height: 13 mm
Operating Temperature: -20°C ~ 70°C
Frequency: 40 MHz
Output: Sine Wave
Voltage - Supply: 5V
Frequency Stability: ±10ppb
Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads
Mounting Type: Through Hole
Part Status: Active
RoHS/RoHS II Compliant
- Series: AOCJY3
- Type: VCOCXO
- Subtype: Crystal
- Length: 25.4 mm
- Width: 25.4 mm
- Height: 13 mm
- Operating Temperature: -20°C ~ 70°C
- Frequency: 40 MHz
- Output: Sine Wave
- Voltage - Supply: 5V
- Frequency Stability: ±10ppb
- Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads
- Mounting Type: Through Hole
- Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
AOCJY3A-40.000MHZ-E-SW |
|
Product Name
|
AOCJY3 VCOCXO Crystal |
|
Package / Form Factor
|
Through Hole
|
|
Features / Standards
|
RoHS
|
|
Frequency
|
40 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
DRO
Package / Form Factor
Module
Frequency
1000 to 16000 MHz
View Details
Oscillator Type
OCXO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
2 suppliers
Oscillator Type
555 Type, Timer/Oscillator (Single)
Package / Form Factor
Surface Mount; 8-SOIC
Frequency
3 MHz
View Details
2 suppliers
Crane Aerospace & Electronics
Frequency
2000 to 8000 MHz
Output Power
11 dBm
View Details