Abracon, LLC AOCJY3 VCOCXO Crystal AOCJY3A-100.000MHZ-E

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY3 Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 25.4 mm Height: 13 mm Operating Temperature: -20°C ~ 70°C Frequency: 100 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 5V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY3 Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 25.4 mm Height: 13 mm Operating Temperature: -20°C ~ 70°C Frequency: 100 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 5V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AOCJY3A-100.000MHZ-E is an Oven Controlled Crystal Oscillator (VCOCXO) from Abracon, LLC, designed for precision timing applications. It operates at a frequency of 100 MHz with a supply voltage of 5V and features a frequency stability of ±10 ppb over a temperature range of -20°C to +70°C. The device is housed in a 6-DIP package measuring 25.4 mm x 25.4 mm x 13 mm and is suitable for through-hole mounting. It has a CMOS output and is RoHS compliant, making it suitable for various commercial and industrial applications. The oscillator also offers a frequency pull range of ±0.700 ppm and a phase noise performance that meets stringent requirements, with values reaching -155 dBc at a 10 kHz offset. This product is actively supported and is ideal for engineers seeking reliable frequency control solutions.

Datasheet Summary
Powered by GS/AI

The AOCJY3A-100.000MHZ-E is an Oven Controlled Crystal Oscillator (VCOCXO) from Abracon, LLC, designed for precision timing applications. It operates at a frequency of 100 MHz with a supply voltage of 5V and features a frequency stability of ±10 ppb over a temperature range of -20°C to +70°C. The device is housed in a 6-DIP package measuring 25.4 mm x 25.4 mm x 13 mm and is suitable for through-hole mounting. It has a CMOS output and is RoHS compliant, making it suitable for various commercial and industrial applications. The oscillator also offers a frequency pull range of ±0.700 ppm and a phase noise performance that meets stringent requirements, with values reaching -155 dBc at a 10 kHz offset. This product is actively supported and is ideal for engineers seeking reliable frequency control solutions.

Suppliers

Company
Product
Description
Supplier Links
AOCJY3 VCOCXO Crystal - AOCJY3A-100.000MHZ-E - Abracon, LLC
Spicewood, TX, United States
AOCJY3 VCOCXO Crystal
AOCJY3A-100.000MHZ-E
AOCJY3 VCOCXO Crystal AOCJY3A-100.000MHZ-E
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY3 Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 25.4 mm Height: 13 mm Operating Temperature: -20°C ~ 70°C Frequency: 100 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 5V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AOCJY3
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 25.4 mm
  • Width: 25.4 mm
  • Height: 13 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 100 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 5V
  • Frequency Stability: ±10ppb
  • Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-10680-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10680-ND
Oscillators 535-10680-ND
"100MHz VCOCXO CMOS Oscillator 5V Standby (Power Down) 6-DIP (0.750"", 19.05mm), 5 Leads"

"100MHz VCOCXO CMOS Oscillator 5V Standby (Power Down) 6-DIP (0.750"", 19.05mm), 5 Leads"

Buy Now Datasheet
XTAL OSC VCOCXO 100.0000MHZ CMOS

XTAL OSC VCOCXO 100.0000MHZ CMOS

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number AOCJY3A-100.000MHZ-E 535-10680-ND AOCJY3A-100.000MHZ-E
Product Name AOCJY3 VCOCXO Crystal Oscillators Oscillators
Package / Form Factor Through Hole Through Hole; "6-DIP (0.750"", 19.05mm), 5 Leads" Through Hole
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 100 MHz 100 MHz
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI155T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510ABA212M500AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details