Abracon, LLC AOCJY3 VCOCXO Crystal AOCJY3A-10.000MHZ-E

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY3 Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 25.4 mm Height: 13 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 5V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY3 Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 25.4 mm Height: 13 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 5V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY3 VCOCXO Crystal - AOCJY3A-10.000MHZ-E - Abracon, LLC
Spicewood, TX, United States
AOCJY3 VCOCXO Crystal
AOCJY3A-10.000MHZ-E
AOCJY3 VCOCXO Crystal AOCJY3A-10.000MHZ-E
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY3 Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 25.4 mm Height: 13 mm Operating Temperature: -20°C ~ 70°C Frequency: 10 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 5V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AOCJY3
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 25.4 mm
  • Width: 25.4 mm
  • Height: 13 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 10 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 5V
  • Frequency Stability: ±10ppb
  • Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-10679-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10679-ND
Oscillators 535-10679-ND
"10MHz VCOCXO CMOS Oscillator 5V Standby (Power Down) 6-DIP (0.750"", 19.05mm), 5 Leads"

"10MHz VCOCXO CMOS Oscillator 5V Standby (Power Down) 6-DIP (0.750"", 19.05mm), 5 Leads"

Buy Now Datasheet
XTAL OSC VCOCXO 10.0000MHZ CMOS

XTAL OSC VCOCXO 10.0000MHZ CMOS

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number AOCJY3A-10.000MHZ-E 535-10679-ND AOCJY3A-10.000MHZ-E
Product Name AOCJY3 VCOCXO Crystal Oscillators Oscillators
Package / Form Factor Through Hole Through Hole; "6-DIP (0.750"", 19.05mm), 5 Leads" Through Hole
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 10 MHz 10 MHz
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2V013FLXCT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - X130-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555QDRG4 - 118802-TLC555QDRG4 - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 2.1 MHz
View Details
3 suppliers