Abracon, LLC AOCJY3 VCOCXO Crystal AOCJY3-38.880MHZ-E

Description
RoHS/RoHS II Compliant Series: AOCJY3 Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 25.4 mm Height: 13 mm Operating Temperature: -20°C ~ 70°C Frequency: 38.88 MHz Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AOCJY3 Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 25.4 mm Height: 13 mm Operating Temperature: -20°C ~ 70°C Frequency: 38.88 MHz Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY3 VCOCXO Crystal - AOCJY3-38.880MHZ-E - Abracon, LLC
Spicewood, TX, United States
AOCJY3 VCOCXO Crystal
AOCJY3-38.880MHZ-E
AOCJY3 VCOCXO Crystal AOCJY3-38.880MHZ-E
RoHS/RoHS II Compliant Series: AOCJY3 Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 25.4 mm Height: 13 mm Operating Temperature: -20°C ~ 70°C Frequency: 38.88 MHz Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: AOCJY3
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 25.4 mm
  • Width: 25.4 mm
  • Height: 13 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 38.88 MHz
  • Output: CMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±10ppb
  • Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AOCJY3-38.880MHZ-E
Product Name AOCJY3 VCOCXO Crystal
Package / Form Factor Through Hole
Features / Standards RoHS
Frequency 38.88 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.120000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.20E-4 MHz
Frequency Stability 50 ppm
View Details
Through Hole Oscillators - ECS-100AX-200 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ABA156M250BAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-470-519+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details