AOCJY3-13.000MHZ-E-SW -- AOCJY3 VCOCXO CRYSTAL
Abracon, LLC
AOCJY3 VCOCXO Crystal
AOCJY3-13.000MHZ-E-SW
Description
RoHS/RoHS II Compliant
Series: AOCJY3
Type: VCOCXO
Subtype: Crystal
Length: 25.4 mm
Width: 25.4 mm
Height: 13 mm
Operating Temperature: -20°C ~ 70°C
Frequency: 13 MHz
Output: Sine Wave
Voltage - Supply: 3.3V
Frequency Stability: ±10ppb
Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads
Mounting Type: Through Hole
Part Status: Active
Description
RoHS/RoHS II Compliant
Series: AOCJY3
Type: VCOCXO
Subtype: Crystal
Length: 25.4 mm
Width: 25.4 mm
Height: 13 mm
Operating Temperature: -20°C ~ 70°C
Frequency: 13 MHz
Output: Sine Wave
Voltage - Supply: 3.3V
Frequency Stability: ±10ppb
Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads
Mounting Type: Through Hole
Part Status: Active
Datasheet
Suppliers
RoHS/RoHS II Compliant
Series: AOCJY3
Type: VCOCXO
Subtype: Crystal
Length: 25.4 mm
Width: 25.4 mm
Height: 13 mm
Operating Temperature: -20°C ~ 70°C
Frequency: 13 MHz
Output: Sine Wave
Voltage - Supply: 3.3V
Frequency Stability: ±10ppb
Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads
Mounting Type: Through Hole
Part Status: Active
RoHS/RoHS II Compliant
- Series: AOCJY3
- Type: VCOCXO
- Subtype: Crystal
- Length: 25.4 mm
- Width: 25.4 mm
- Height: 13 mm
- Operating Temperature: -20°C ~ 70°C
- Frequency: 13 MHz
- Output: Sine Wave
- Voltage - Supply: 3.3V
- Frequency Stability: ±10ppb
- Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads
- Mounting Type: Through Hole
- Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
AOCJY3-13.000MHZ-E-SW |
|
Product Name
|
AOCJY3 VCOCXO Crystal |
|
Package / Form Factor
|
Through Hole
|
|
Features / Standards
|
RoHS
|
|
Frequency
|
13 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Frequency Stability
100 ppm
View Details
Aker Technology USA Corporation
Oscillator Type
Clock
Package / Form Factor
Smd
Features / Standards
RoHS
View Details
Oscillator Type
XO
Package / Form Factor
Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability
100 ppm
View Details