Abracon, LLC AOCJY3 VCOCXO Crystal AOCJY3-12.800MHZ-E-SW

Description
RoHS/RoHS II Compliant Series: AOCJY3 Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 25.4 mm Height: 13 mm Operating Temperature: -20°C ~ 70°C Frequency: 12.8 MHz Output: Sine Wave Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AOCJY3 Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 25.4 mm Height: 13 mm Operating Temperature: -20°C ~ 70°C Frequency: 12.8 MHz Output: Sine Wave Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY3 VCOCXO Crystal - AOCJY3-12.800MHZ-E-SW - Abracon, LLC
Spicewood, TX, United States
AOCJY3 VCOCXO Crystal
AOCJY3-12.800MHZ-E-SW
AOCJY3 VCOCXO Crystal AOCJY3-12.800MHZ-E-SW
RoHS/RoHS II Compliant Series: AOCJY3 Type: VCOCXO Subtype: Crystal Length: 25.4 mm Width: 25.4 mm Height: 13 mm Operating Temperature: -20°C ~ 70°C Frequency: 12.8 MHz Output: Sine Wave Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: AOCJY3
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 25.4 mm
  • Width: 25.4 mm
  • Height: 13 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 12.8 MHz
  • Output: Sine Wave
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±10ppb
  • Package / Case: 6-DIP (0.750", 19.05mm), 5 Leads
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AOCJY3-12.800MHZ-E-SW
Product Name AOCJY3 VCOCXO Crystal
Package / Form Factor Through Hole
Features / Standards RoHS
Frequency 12.8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC272-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - M38510/10902BCA - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details