Abracon, LLC AOCJY2 VCOCXO Crystal AOCJY2A-13.000MHZ-E

Description
RoHS/RoHS II Compliant Series: AOCJY2 Type: VCOCXO Subtype: Crystal Length: 21 mm Width: 21 mm Height: 11 mm Operating Temperature: -20°C ~ 70°C Frequency: 13 MHz Output: CMOS Voltage - Supply: 5V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AOCJY2 Type: VCOCXO Subtype: Crystal Length: 21 mm Width: 21 mm Height: 11 mm Operating Temperature: -20°C ~ 70°C Frequency: 13 MHz Output: CMOS Voltage - Supply: 5V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY2 VCOCXO Crystal - AOCJY2A-13.000MHZ-E - Abracon, LLC
Spicewood, TX, United States
AOCJY2 VCOCXO Crystal
AOCJY2A-13.000MHZ-E
AOCJY2 VCOCXO Crystal AOCJY2A-13.000MHZ-E
RoHS/RoHS II Compliant Series: AOCJY2 Type: VCOCXO Subtype: Crystal Length: 21 mm Width: 21 mm Height: 11 mm Operating Temperature: -20°C ~ 70°C Frequency: 13 MHz Output: CMOS Voltage - Supply: 5V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: AOCJY2
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 21 mm
  • Width: 21 mm
  • Height: 11 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 13 MHz
  • Output: CMOS
  • Voltage - Supply: 5V
  • Frequency Stability: ±10ppb
  • Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AOCJY2A-13.000MHZ-E
Product Name AOCJY2 VCOCXO Crystal
Package / Form Factor Through Hole
Features / Standards RoHS
Frequency 13 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECOC-2522-12.800-5HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ABB92M4000BAG - Richardson RFPD
Specs
Frequency 92.4 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2015+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details