AOCJY2-38.880MHZ-E -- AOCJY2 VCOCXO CRYSTAL
Abracon, LLC
AOCJY2 VCOCXO Crystal
AOCJY2-38.880MHZ-E
Description
RoHS/RoHS II Compliant
Series: AOCJY2
Type: VCOCXO
Subtype: Crystal
Length: 21 mm
Width: 21 mm
Height: 11 mm
Operating Temperature: -20°C ~ 70°C
Frequency: 38.88 MHz
Output: CMOS
Voltage - Supply: 3.3V
Frequency Stability: ±10ppb
Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads
Mounting Type: Through Hole
Part Status: Active
Description
RoHS/RoHS II Compliant
Series: AOCJY2
Type: VCOCXO
Subtype: Crystal
Length: 21 mm
Width: 21 mm
Height: 11 mm
Operating Temperature: -20°C ~ 70°C
Frequency: 38.88 MHz
Output: CMOS
Voltage - Supply: 3.3V
Frequency Stability: ±10ppb
Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads
Mounting Type: Through Hole
Part Status: Active
Datasheet
Suppliers
RoHS/RoHS II Compliant
Series: AOCJY2
Type: VCOCXO
Subtype: Crystal
Length: 21 mm
Width: 21 mm
Height: 11 mm
Operating Temperature: -20°C ~ 70°C
Frequency: 38.88 MHz
Output: CMOS
Voltage - Supply: 3.3V
Frequency Stability: ±10ppb
Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads
Mounting Type: Through Hole
Part Status: Active
RoHS/RoHS II Compliant
- Series: AOCJY2
- Type: VCOCXO
- Subtype: Crystal
- Length: 21 mm
- Width: 21 mm
- Height: 11 mm
- Operating Temperature: -20°C ~ 70°C
- Frequency: 38.88 MHz
- Output: CMOS
- Voltage - Supply: 3.3V
- Frequency Stability: ±10ppb
- Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads
- Mounting Type: Through Hole
- Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
AOCJY2-38.880MHZ-E |
|
Product Name
|
AOCJY2 VCOCXO Crystal |
|
Package / Form Factor
|
Through Hole
|
|
Features / Standards
|
RoHS
|
|
Frequency
|
38.88 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Features / Standards
Lead-Free
View Details
Aker Technology USA Corporation
Oscillator Type
TCXO
Package / Form Factor
Surface Mount; TX32
Frequency
12.29 MHz
View Details
2 suppliers
Package / Form Factor
Surface Mount; Surface Mount
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Oscillator Type
XO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
2 suppliers