Abracon, LLC AOCJY2 VCOCXO Crystal AOCJY2-100.000MHZ-E-SW

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY2 Type: VCOCXO Subtype: Crystal Length: 21 mm Width: 21 mm Height: 11 mm Operating Temperature: -20°C ~ 70°C Frequency: 100 MHz Function: Standby (Power Down) Output: Sine Wave Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY2 Type: VCOCXO Subtype: Crystal Length: 21 mm Width: 21 mm Height: 11 mm Operating Temperature: -20°C ~ 70°C Frequency: 100 MHz Function: Standby (Power Down) Output: Sine Wave Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY2 VCOCXO Crystal - AOCJY2-100.000MHZ-E-SW - Abracon, LLC
Spicewood, TX, United States
AOCJY2 VCOCXO Crystal
AOCJY2-100.000MHZ-E-SW
AOCJY2 VCOCXO Crystal AOCJY2-100.000MHZ-E-SW
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY2 Type: VCOCXO Subtype: Crystal Length: 21 mm Width: 21 mm Height: 11 mm Operating Temperature: -20°C ~ 70°C Frequency: 100 MHz Function: Standby (Power Down) Output: Sine Wave Voltage - Supply: 3.3V Frequency Stability: ±10ppb Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AOCJY2
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 21 mm
  • Width: 21 mm
  • Height: 11 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 100 MHz
  • Function: Standby (Power Down)
  • Output: Sine Wave
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±10ppb
  • Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-10664-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10664-ND
Oscillators 535-10664-ND
"100MHz VCOCXO Sine Wave Oscillator 3.3V Standby (Power Down) 6-DIP (0.600"", 15.24mm), 5 Leads"

"100MHz VCOCXO Sine Wave Oscillator 3.3V Standby (Power Down) 6-DIP (0.600"", 15.24mm), 5 Leads"

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number AOCJY2-100.000MHZ-E-SW 535-10664-ND
Product Name AOCJY2 VCOCXO Crystal Oscillators
Package / Form Factor Through Hole Through Hole; "6-DIP (0.600"", 15.24mm), 5 Leads"
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2V014FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S7 - S73305T-11.2896-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 11.29 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ACA000218BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details