Abracon, LLC AOCJY2 VCOCXO Crystal AOCJY2-10.000MHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY2 Type: VCOCXO Subtype: Crystal Length: 21 mm Width: 21 mm Height: 11 mm Operating Temperature: 0°C ~ 50°C Frequency: 10 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±5ppb Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY2 Type: VCOCXO Subtype: Crystal Length: 21 mm Width: 21 mm Height: 11 mm Operating Temperature: 0°C ~ 50°C Frequency: 10 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±5ppb Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY2 VCOCXO Crystal - AOCJY2-10.000MHZ - Abracon, LLC
Spicewood, TX, United States
AOCJY2 VCOCXO Crystal
AOCJY2-10.000MHZ
AOCJY2 VCOCXO Crystal AOCJY2-10.000MHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY2 Type: VCOCXO Subtype: Crystal Length: 21 mm Width: 21 mm Height: 11 mm Operating Temperature: 0°C ~ 50°C Frequency: 10 MHz Function: Standby (Power Down) Output: CMOS Voltage - Supply: 3.3V Frequency Stability: ±5ppb Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AOCJY2
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 21 mm
  • Width: 21 mm
  • Height: 11 mm
  • Operating Temperature: 0°C ~ 50°C
  • Frequency: 10 MHz
  • Function: Standby (Power Down)
  • Output: CMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±5ppb
  • Package / Case: 6-DIP (0.600", 15.24mm), 5 Leads
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-10667-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-10667-ND
Oscillators 535-10667-ND
"10MHz VCOCXO CMOS Oscillator 3.3V Standby (Power Down) 6-DIP (0.600"", 15.24mm), 5 Leads"

"10MHz VCOCXO CMOS Oscillator 3.3V Standby (Power Down) 6-DIP (0.600"", 15.24mm), 5 Leads"

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number AOCJY2-10.000MHZ 535-10667-ND
Product Name AOCJY2 VCOCXO Crystal Oscillators
Package / Form Factor Through Hole Through Hole; "6-DIP (0.600"", 15.24mm), 5 Leads"
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI122T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 2195-204445-MCSOHV-C40MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Through Hole Oscillators - ECS-100AX-061 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers