Abracon, LLC AOCJY1 VCOCXO Crystal AOCJY1A-40.000MHZ-E

Description
RoHS/RoHS II Compliant Series: AOCJY1 Type: VCOCXO Subtype: Crystal Length: 20.8 mm Width: 13.2 mm Height: 7.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 40 MHz Output: CMOS Voltage - Supply: 5V Frequency Stability: ±200ppb Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AOCJY1 Type: VCOCXO Subtype: Crystal Length: 20.8 mm Width: 13.2 mm Height: 7.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 40 MHz Output: CMOS Voltage - Supply: 5V Frequency Stability: ±200ppb Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY1 VCOCXO Crystal - AOCJY1A-40.000MHZ-E - Abracon, LLC
Spicewood, TX, United States
AOCJY1 VCOCXO Crystal
AOCJY1A-40.000MHZ-E
AOCJY1 VCOCXO Crystal AOCJY1A-40.000MHZ-E
RoHS/RoHS II Compliant Series: AOCJY1 Type: VCOCXO Subtype: Crystal Length: 20.8 mm Width: 13.2 mm Height: 7.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 40 MHz Output: CMOS Voltage - Supply: 5V Frequency Stability: ±200ppb Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: AOCJY1
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 20.8 mm
  • Width: 13.2 mm
  • Height: 7.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 40 MHz
  • Output: CMOS
  • Voltage - Supply: 5V
  • Frequency Stability: ±200ppb
  • Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can)
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AOCJY1A-40.000MHZ-E
Product Name AOCJY1 VCOCXO Crystal
Package / Form Factor Through Hole
Features / Standards RoHS
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 510AAB-CBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - LMK61E2-I6SIAT - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 10 to 1000 MHz
View Details
2 suppliers
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S2 - S21805T-19.200-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 19.2 MHz
Frequency Stability 50 ppm
View Details