Abracon, LLC AOCJY1 VCOCXO Crystal AOCJY1A-100.000MHZ-E-SW

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY1 Type: VCOCXO Subtype: Crystal Length: 20.8 mm Width: 13.2 mm Height: 7.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 100 MHz Output: Sine Wave Voltage - Supply: 5V Frequency Stability: ±200ppb Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY1 Type: VCOCXO Subtype: Crystal Length: 20.8 mm Width: 13.2 mm Height: 7.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 100 MHz Output: Sine Wave Voltage - Supply: 5V Frequency Stability: ±200ppb Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AOCJY1 VCOCXO Crystal - AOCJY1A-100.000MHZ-E-SW - Abracon, LLC
Spicewood, TX, United States
AOCJY1 VCOCXO Crystal
AOCJY1A-100.000MHZ-E-SW
AOCJY1 VCOCXO Crystal AOCJY1A-100.000MHZ-E-SW
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AOCJY1 Type: VCOCXO Subtype: Crystal Length: 20.8 mm Width: 13.2 mm Height: 7.8 mm Operating Temperature: -20°C ~ 70°C Frequency: 100 MHz Output: Sine Wave Voltage - Supply: 5V Frequency Stability: ±200ppb Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can) Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AOCJY1
  • Type: VCOCXO
  • Subtype: Crystal
  • Length: 20.8 mm
  • Width: 13.2 mm
  • Height: 7.8 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 100 MHz
  • Output: Sine Wave
  • Voltage - Supply: 5V
  • Frequency Stability: ±200ppb
  • Package / Case: 14-DIP, 4 Leads (Full Size, Metal Can)
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Xtal Osc Vcocxo 100.0000Mhz Snwv / Tray Rohs Compliant Abracon - 38T0272 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Vcocxo 100.0000Mhz Snwv / Tray Rohs Compliant Abracon
38T0272
Xtal Osc Vcocxo 100.0000Mhz Snwv / Tray Rohs Compliant Abracon 38T0272
XTAL OSC VCOCXO 100.0000MHZ SNWV / Tray RoHS Compliant: Yes

XTAL OSC VCOCXO 100.0000MHZ SNWV / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number AOCJY1A-100.000MHZ-E-SW 38T0272
Product Name AOCJY1 VCOCXO Crystal Xtal Osc Vcocxo 100.0000Mhz Snwv / Tray Rohs Compliant Abracon
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free RoHS
Frequency 100 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Oscillators - 2195-OCXOSV-CV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Programmable Timers and Oscillators - CY2X014FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - X116-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details